Manufacturer: Rohm Semiconductor
Win Source Part Number: 027159-RB550EATR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 700mA
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 700mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TSMD5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOTT 30V 700MA TSMD5 Product overview: RB550EATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 700MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB550EATR can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Schottky 30V 700mA Surface Mount SOT-23-5 Thin, TSOT-23-5
Diode Array 2 Independent Schottky 30V 700mA Surface Mount SOT-23-5 Thin, TSOT-23-5
Diode Array 2 Independent Schottky 30V 700mA Surface Mount SOT-23-5 Thin, TSOT-23-5
DIODE ARR SCHOTT 30V 700MA TSMD5
SCHOTTKY RECTIFIER, DUAL, 30V, SOT-25T; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):700mA; Diode Configuration:Dual Isolated; Diode Case Style:SOT-25T; No. of Pins:5Pins; Forward Voltage VF Max:490mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers DIODE SCHOTTKY 30V 0.7A 5PIN SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 027159-RB550EATR | 286-RB550EATR | RB550EADKR-ND | RB550EATR | 74AC1845 | RB550EATR |
| Product Name | Diodes, Rectifiers - Arrays - RB550EATR | 30V 700MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Dual, 30V, Sot-25T; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| Life Cycle Stage | Active | Active | ||||
| VF | 0.4900 volts | 0.4900 volts | 0.4900 volts | |||
| VR | 30 volts | |||||
| IR | 0.0500 mA |