ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Rectifiers - Single RB541VM-40TE-17

Description
Win Source Part Number: 1153950-RB541VM-40TE -17 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 610 mV @ 100 mA Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: 125°C (Max) Package / Case: SC-90, SOD-323F Supplier Device Package: UMD2 Alternative Parts (Cross-Reference): RB541VM-40 TE-17; RB541VM40TE17; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-RB541VM-40TE-17C T,846-RB541VM-40TE-1 7DKR,846-RB541VM-40T E-17TR Base Product Number: RB541
Request a Quote Datasheet
Description
Win Source Part Number: 1153950-RB541VM-40TE -17 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 610 mV @ 100 mA Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: 125°C (Max) Package / Case: SC-90, SOD-323F Supplier Device Package: UMD2 Alternative Parts (Cross-Reference): RB541VM-40 TE-17; RB541VM40TE17; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-RB541VM-40TE-17C T,846-RB541VM-40TE-1 7DKR,846-RB541VM-40T E-17TR Base Product Number: RB541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1153950-RB541VM-40TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1153950-RB541VM-40TE-17
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1153950-RB541VM-40TE-17
Win Source Part Number: 1153950-RB541VM-40TE -17 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 610 mV @ 100 mA Current - Reverse Leakage @ Vr: 100 µA @ 40 V Operating Temperature - Junction: 125°C (Max) Package / Case: SC-90, SOD-323F Supplier Device Package: UMD2 Alternative Parts (Cross-Reference): RB541VM-40 TE-17; RB541VM40TE17; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-RB541VM-40TE-17C T,846-RB541VM-40TE-1 7DKR,846-RB541VM-40T E-17TR Base Product Number: RB541

Win Source Part Number: 1153950-RB541VM-40TE-17
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 610 mV @ 100 mA
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Operating Temperature - Junction: 125°C (Max)
Package / Case: SC-90, SOD-323F
Supplier Device Package: UMD2
Alternative Parts (Cross-Reference): RB541VM-40 TE-17; RB541VM40TE17;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-RB541VM-40TE-17CT,846-RB541VM-40TE-17DKR,846-RB541VM-40TE-17TR
Base Product Number: RB541

Buy Now Datasheet
Schottky 40V 200MA Diode and Rectifier - 280-RB541VM-40TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-RB541VM-40TE-17
Schottky 40V 200MA Diode and Rectifier 280-RB541VM-40TE-17
DIODE SCHOTTKY 40V 200MA UMD2 Product overview: RB541VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB541VM-40TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA UMD2 Product overview: RB541VM-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB541VM-40TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-RB541VM-40TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount UMD2

Diode Schottky 40V 200mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 846-RB541VM-40TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount UMD2

Diode Schottky 40V 200mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - 846-RB541VM-40TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount UMD2

Diode Schottky 40V 200mA Surface Mount UMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB541VM-40TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB541VM-40TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB541VM-40TE-17
DIODE SCHOTTKY 40V 200MA UMD2

DIODE SCHOTTKY 40V 200MA UMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB541VM-40TE-17
Schottky Diodes & Rectifiers RB541VM-40TE-17
Schottky Diodes & Rectifiers

Schottky Diodes & Rectifiers

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 1153950-RB541VM-40TE-17 280-RB541VM-40TE-17 846-RB541VM-40TE-17CT-ND RB541VM-40TE-17 RB541VM-40TE-17
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 40V 200MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package SOD-323; SC-90, SOD-323F Tape & Reel (TR) SC-90A-2
Unlock Full Specs
to access all available technical data