ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs RB541SM-40FHT2R

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz, 800MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz, 800MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Packaging: Bulk Part Status: Obsolete Technology: Wirewound Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV) Current - Average Rectified (Io): 2.1A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Speed: 200MHz, 800MHz Current - Reverse Leakage @ Vr: 1 mA @ 60 V

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Packaging: Bulk
Part Status: Obsolete
Technology: Wirewound
Voltage - DC Reverse (Vr) (Max): 1300V (1.3kV)
Current - Average Rectified (Io): 2.1A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Speed: 200MHz, 800MHz
Current - Reverse Leakage @ Vr: 1 mA @ 60 V

Buy Now Datasheet
Schottky 40V 200MA Diode and Rectifier - 280-RB541SM-40FHT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-RB541SM-40FHT2R
Schottky 40V 200MA Diode and Rectifier 280-RB541SM-40FHT2R
DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB541SM-40FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB541SM-40FHT2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB541SM-40FHT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB541SM-40FHT2R can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - RB541SM-40FHT2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB541SM-40FHT2R - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB541SM-40FHT2R
Discrete Semiconductor Products - Diodes - Rectifiers RB541SM-40FHT2R
DIODE SCHOTTKY 40V 200MA EMD2

DIODE SCHOTTKY 40V 200MA EMD2

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB541SM-40FHT2R
Schottky Diodes & Rectifiers RB541SM-40FHT2R
Schottky Diodes & Rectifiers 40V Vr; 0.2A IO SOD-523; EMD2

Schottky Diodes & Rectifiers 40V Vr; 0.2A IO SOD-523; EMD2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes
Product Number 280-RB541SM-40FHT2R RB541SM-40FHT2RTR-ND RB541SM-40FHT2R RB541SM-40FHT2R
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs Schottky 40V 200MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
VF 0.5000 volts 0.6100 volts
Unlock Full Specs
to access all available technical data