Diode Schottky 40V 200mA Surface Mount UMD2
Diode Schottky 40V 200mA Surface Mount UMD2
SCHOTTKY RECTIFIER, AEC-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Diode Configuration:Single
Schottky Diodes & Rectifiers 40V Vr; 0.2A IO SOD-323FL; UMD2
DIODE SCHOTTKY 40V 200MA UMD2
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | RB541VM-40FHTE-17CT-ND | 92Y3875 | RB541VM-40FHTE-17 | RB541VM-40FHTE-17 |
| Product Name | Single Diodes | Schottky Rectifier, Aec-Q101, 0.2A, 40V; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | |||
| Rectifier Configuration / Technology | Schottky | |||
| Package | SOD-323; SOD-323FL | SOD-323; SOD-323FL-2 | ||
| RoHS Compliant | RoHS |