ROHM Semiconductor USA, LLC Schottky 60V 1A Diode and Rectifier RB162LAM-60TFTR

Description
DIODE SCHOTTKY 60V 1A PMDTM Product overview: RB162LAM-60TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162LAM-60TFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A PMDTM Product overview: RB162LAM-60TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162LAM-60TFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-RB162LAM-60TFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-RB162LAM-60TFTR
Schottky 60V 1A Diode and Rectifier 280-RB162LAM-60TFTR
DIODE SCHOTTKY 60V 1A PMDTM Product overview: RB162LAM-60TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162LAM-60TFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A PMDTM Product overview: RB162LAM-60TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162LAM-60TFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB162LAM-60TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162LAM-60TFTR-ND
Single Diodes RB162LAM-60TFTR-ND
Diode Schottky 60V 1A Surface Mount PMDTM

Diode Schottky 60V 1A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB162LAM-60TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162LAM-60TFCT-ND
Single Diodes RB162LAM-60TFCT-ND
Diode Schottky 60V 1A Surface Mount PMDTM

Diode Schottky 60V 1A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB162LAM-60TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162LAM-60TFDKR-ND
Single Diodes RB162LAM-60TFDKR-ND
Diode Schottky 60V 1A Surface Mount PMDTM

Diode Schottky 60V 1A Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367134-RB162LAM-60TFTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367134-RB162LAM-60TFTR
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367134-RB162LAM-60TFTR
Win Source Part Number: 1367134-RB162LAM-60T FTR Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-128 Supplier Device Package: PMDTM Base Product Number: RB162 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 1A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 100 µA @ 60 V Operating Temperature - Junction: 150°C (Max)

Win Source Part Number: 1367134-RB162LAM-60TFTR
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: PMDTM
Base Product Number: RB162
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 1A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB162LAM-60TFTR
Schottky Diodes & Rectifiers RB162LAM-60TFTR
Schottky Diodes & Rectifiers 60V VR 1A 0.65V VF PMDTM; SOD-128

Schottky Diodes & Rectifiers 60V VR 1A 0.65V VF PMDTM; SOD-128

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB162LAM-60TFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB162LAM-60TFTR
Discrete Semiconductor Products - Diodes - Rectifiers RB162LAM-60TFTR
DIODE SCHOTTKY 60V 1A PMDTM

DIODE SCHOTTKY 60V 1A PMDTM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB162LAM-60TFTR RB162LAM-60TFTR-ND 1367134-RB162LAM-60TFTR RB162LAM-60TFTR RB162LAM-60TFTR
Product Name Schottky 60V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-128 SOD-128-2
Unlock Full Specs
to access all available technical data