DIODE SCHOTTKY 150V 1A PMDTM Product overview: RB168LAM150TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168LAM150TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 931510-RB168LAM150TR
Features: Diode Schottky 150 V 1A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB168
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB168LAM150CT, RB168LAM150DKR
Diode Schottky 150V 1A Surface Mount PMDTM
Diode Schottky 150V 1A Surface Mount PMDTM
Diode Schottky 150V 1A Surface Mount PMDTM
SCHOTTKY RECT, SINGLE, 150V, SOD-128; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 150V 1A PMDTM
Schottky Diodes & Rectifiers 150V Vr 1A Io Schottky Br Diode
DIODE SCHOTTKY 150V 1A PMDTM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-RB168LAM150TR | 931510-RB168LAM150TR | RB168LAM150CT-ND | 72AC6600 | RB168LAM150TR | RB168LAM150TR | RB168LAM150TR |
| Product Name | Schottky 150V 1A Diode and Rectifier | Diodes, Rectifiers - Single - RB168LAM150TR | Single Diodes | Schottky Rect, Single, 150V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | PMDTM | SOD-128 | SOD-128-2 | SOD-128 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) |