ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB168VAM150TR RB168VAM150TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891226-RB168VAM150TR Features: Diode Schottky 150 V 1A Surface Mount TUMD2M Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: RB168 Categories: Discrete Semiconductor Products Case / Package: TUMD2M ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RB168VAM150DKR, RB168VAM150CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891226-RB168VAM150TR Features: Diode Schottky 150 V 1A Surface Mount TUMD2M Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: RB168 Categories: Discrete Semiconductor Products Case / Package: TUMD2M ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RB168VAM150DKR, RB168VAM150CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB168VAM150TR - 891226-RB168VAM150TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB168VAM150TR
891226-RB168VAM150TR
Diodes, Rectifiers - Single - RB168VAM150TR 891226-RB168VAM150TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891226-RB168VAM150TR Features: Diode Schottky 150 V 1A Surface Mount TUMD2M Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: RB168 Categories: Discrete Semiconductor Products Case / Package: TUMD2M ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: RB168VAM150DKR, RB168VAM150CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891226-RB168VAM150TR
Features: Diode Schottky 150 V 1A Surface Mount TUMD2M
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB168
Categories: Discrete Semiconductor Products
Case / Package: TUMD2M
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: RB168VAM150DKR, RB168VAM150CT

Buy Now Datasheet
Schottky 150V 1A Diode and Rectifier - 280-RB168VAM150TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 1A Diode and Rectifier
280-RB168VAM150TR
Schottky 150V 1A Diode and Rectifier 280-RB168VAM150TR
DIODE SCHOTTKY 150V 1A TUMD2M Product overview: RB168VAM150TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168VAM150TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 1A TUMD2M Product overview: RB168VAM150TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168VAM150TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB168VAM150TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168VAM150TR-ND
Single Diodes RB168VAM150TR-ND
Diode Schottky 150V 1A Surface Mount TUMD2M

Diode Schottky 150V 1A Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - RB168VAM150CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168VAM150CT-ND
Single Diodes RB168VAM150CT-ND
Diode Schottky 150V 1A Surface Mount TUMD2M

Diode Schottky 150V 1A Surface Mount TUMD2M

Buy Now Datasheet
Single Diodes - RB168VAM150DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168VAM150DKR-ND
Single Diodes RB168VAM150DKR-ND
Diode Schottky 150V 1A Surface Mount TUMD2M

Diode Schottky 150V 1A Surface Mount TUMD2M

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB168VAM150TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB168VAM150TR
Discrete Semiconductor Products - Diodes - Rectifiers RB168VAM150TR
DIODE SCHOTTKY 150V 1A TUMD2M

DIODE SCHOTTKY 150V 1A TUMD2M

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - RB168VAM150TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB168VAM150TR
Diodes >> Schottky Barrier Diodes (SBD) RB168VAM150TR
150V Single 890mV@1A 1A SOD-323HE Schottky Barrier Diodes (SBD) ROHS

150V Single 890mV@1A 1A SOD-323HE Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB168VAM150TR
Schottky Diodes & Rectifiers RB168VAM150TR
Schottky Diodes & Rectifiers Vr 150V; Io 1A SBD 5A Ifsm; SOD-323HE

Schottky Diodes & Rectifiers Vr 150V; Io 1A SBD 5A Ifsm; SOD-323HE

Buy Now Datasheet
Single Diodes - RB168VAM150TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB168VAM150TR
Single Diodes RB168VAM150TR
DIODE SCHOTTKY 150V 1A TUMD2M

DIODE SCHOTTKY 150V 1A TUMD2M

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 891226-RB168VAM150TR 280-RB168VAM150TR RB168VAM150TR-ND RB168VAM150TR RB168VAM150TR RB168VAM150TR RB168VAM150TR
Product Name Diodes, Rectifiers - Single - RB168VAM150TR Schottky 150V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Single Diodes
Package TUMD2M Tape & Reel (TR) SOD-323 SOD-323; SOD-323HE-2 2-SMD, Flat Lead
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky barrier diode - BAT54A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Schottky 70V 70MA SOT23 Diode and Rectifier - 280-BAS70B5003 - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
Tj 150 C (302 F)
View Details
3 suppliers