ROHM Semiconductor USA, LLC Schottky 150V 1A Diode and Rectifier RB168M150TR

Description
DIODE SCHOTTKY 150V 1A PMDU Product overview: RB168M150TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168M150TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 1A PMDU Product overview: RB168M150TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168M150TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 1A Diode and Rectifier - 280-RB168M150TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 1A Diode and Rectifier
280-RB168M150TR
Schottky 150V 1A Diode and Rectifier 280-RB168M150TR
DIODE SCHOTTKY 150V 1A PMDU Product overview: RB168M150TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168M150TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 1A PMDU Product overview: RB168M150TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168M150TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB168M150TR - 1091424-RB168M150TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB168M150TR
1091424-RB168M150TR
Diodes, Rectifiers - Single - RB168M150TR 1091424-RB168M150TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091424-RB168M150TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 840mV @ 1A Current - Reverse Leakage @ Vr: 20μA @ 150V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091424-RB168M150TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 1A
Current - Reverse Leakage @ Vr: 20μA @ 150V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RB168M150TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168M150TR-ND
Single Diodes RB168M150TR-ND
Diode Schottky 150V 1A Surface Mount PMDU

Diode Schottky 150V 1A Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB168M150TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB168M150TR
Discrete Semiconductor Products - Diodes - Rectifiers RB168M150TR
DIODE SCHOTTKY 150V 1A PMDU

DIODE SCHOTTKY 150V 1A PMDU

Supplier's Site
Single Diodes - RB168M150TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB168M150TR
Single Diodes RB168M150TR
DIODE SCHOTTKY 150V 1A PMDU

DIODE SCHOTTKY 150V 1A PMDU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB168M150TR
Schottky Diodes & Rectifiers RB168M150TR
Schottky Diodes & Rectifiers PNP Driver Transistor

Schottky Diodes & Rectifiers PNP Driver Transistor

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RB168M150TR 1091424-RB168M150TR RB168M150TR-ND RB168M150TR RB168M150TR RB168M150TR
Product Name Schottky 150V 1A Diode and Rectifier Diodes, Rectifiers - Single - RB168M150TR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PMDU SOD-123; SOD-123F SOD-123; SOD-123-2
Unlock Full Specs
to access all available technical data