ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB520CM-60T2R RB520CM-60T2R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891232-RB520CM-60T2R Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 100mA Surface Mount VMN2M Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: RB520 Categories: Discrete Semiconductor Products Case / Package: VMN2M ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB520CM-60T2RTR, RB520CM-60T2RCT, RB520CM-60T2RDKR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 891232-RB520CM-60T2R Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 100mA Surface Mount VMN2M Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: RB520 Categories: Discrete Semiconductor Products Case / Package: VMN2M ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB520CM-60T2RTR, RB520CM-60T2RCT, RB520CM-60T2RDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB520CM-60T2R - 891232-RB520CM-60T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520CM-60T2R
891232-RB520CM-60T2R
Diodes, Rectifiers - Single - RB520CM-60T2R 891232-RB520CM-60T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 891232-RB520CM-60T2R Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 100mA Surface Mount VMN2M Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: 2-SMD, Flat Lead Package: Reel - TR Mounting: Surface Mount Family Name: RB520 Categories: Discrete Semiconductor Products Case / Package: VMN2M ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB520CM-60T2RTR, RB520CM-60T2RCT, RB520CM-60T2RDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891232-RB520CM-60T2R
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 100mA Surface Mount VMN2M
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: 2-SMD, Flat Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB520
Categories: Discrete Semiconductor Products
Case / Package: VMN2M
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB520CM-60T2RTR, RB520CM-60T2RCT, RB520CM-60T2RDKR

Buy Now Datasheet
Schottky 60V 100MA Diode and Rectifier - 280-RB520CM-60T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 100MA Diode and Rectifier
280-RB520CM-60T2R
Schottky 60V 100MA Diode and Rectifier 280-RB520CM-60T2R
DIODE SCHOTTKY 60V 100MA VMN2M Product overview: RB520CM-60T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CM-60T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 100MA VMN2M Product overview: RB520CM-60T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CM-60T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB520CM-60T2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520CM-60T2RDKR-ND
Single Diodes RB520CM-60T2RDKR-ND
Diode Schottky 60V 100mA Surface Mount VMN2M

Diode Schottky 60V 100mA Surface Mount VMN2M

Buy Now Datasheet
Single Diodes - RB520CM-60T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520CM-60T2RTR-ND
Single Diodes RB520CM-60T2RTR-ND
Diode Schottky 60V 100mA Surface Mount VMN2M

Diode Schottky 60V 100mA Surface Mount VMN2M

Buy Now Datasheet
Single Diodes - RB520CM-60T2RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520CM-60T2RCT-ND
Single Diodes RB520CM-60T2RCT-ND
Diode Schottky 60V 100mA Surface Mount VMN2M

Diode Schottky 60V 100mA Surface Mount VMN2M

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB520CM-60T2R
Schottky Diodes & Rectifiers RB520CM-60T2R
Schottky Diodes & Rectifiers I2C BUS 128Kbit EEPROM

Schottky Diodes & Rectifiers I2C BUS 128Kbit EEPROM

Buy Now Datasheet
Diode, Schottky, 0.1A, 60V, Sod-923; Diode Configuration Rohm - 78AC6420 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.1A, 60V, Sod-923; Diode Configuration Rohm
78AC6420
Diode, Schottky, 0.1A, 60V, Sod-923; Diode Configuration Rohm 78AC6420
DIODE, SCHOTTKY, 0.1A, 60V, SOD-923; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):100mA; Forward Voltage VF Max:470mV; Forward Surge Current Ifsm Max:500mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.1A, 60V, SOD-923; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):100mA; Forward Voltage VF Max:470mV; Forward Surge Current Ifsm Max:500mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520CM-60T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520CM-60T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB520CM-60T2R
DIODE SCHOTTKY 60V 100MA VMN2M

DIODE SCHOTTKY 60V 100MA VMN2M

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 891232-RB520CM-60T2R 280-RB520CM-60T2R RB520CM-60T2RDKR-ND RB520CM-60T2R 78AC6420 RB520CM-60T2R
Product Name Diodes, Rectifiers - Single - RB520CM-60T2R Schottky 60V 100MA Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Diode, Schottky, 0.1A, 60V, Sod-923; Diode Configuration Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Package VMN2M Tape & Reel (TR) VMN2M
RoHS Compliant RoHS RoHS
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data