ROHM Semiconductor USA, LLC Schottky 40V 100MA Diode and Rectifier RB501V-40TE-17

Description
DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB501V-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501V-40TE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB501V-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501V-40TE-17 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 100MA Diode and Rectifier - 280-RB501V-40TE-17 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-RB501V-40TE-17
Schottky 40V 100MA Diode and Rectifier 280-RB501V-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB501V-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501V-40TE-17 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA UMD2 Product overview: RB501V-40TE-17 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB501V-40TE-17 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB501V-40TE-17TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB501V-40TE-17TR-ND
Single Diodes RB501V-40TE-17TR-ND
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB501V-40TE-17CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB501V-40TE-17CT-ND
Single Diodes RB501V-40TE-17CT-ND
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Single Diodes - RB501V-40TE-17DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD2

Diode Schottky 40V 100mA Surface Mount UMD2

Buy Now Datasheet
Diodes, Rectifiers - Single - RB501V-40TE-17 - 027140-RB501V-40TE-17 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB501V-40TE-17
027140-RB501V-40TE-17
Diodes, Rectifiers - Single - RB501V-40TE-17 027140-RB501V-40TE-17
Manufacturer: Rohm Semiconductor Win Source Part Number: 027140-RB501V-40TE-1 7 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 30μA @ 10V Capacitance @ Vr, F: 6pF @ 10V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: UMD2 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027140-RB501V-40TE-17
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Capacitance @ Vr, F: 6pF @ 10V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMD2
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB501V-40TE-17
Schottky Diodes & Rectifiers RB501V-40TE-17
Schottky Diodes & Rectifiers SCHOTTKY 45V 0.1A

Schottky Diodes & Rectifiers SCHOTTKY 45V 0.1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB501V-40TE-17 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB501V-40TE-17
Discrete Semiconductor Products - Diodes - Rectifiers RB501V-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2

DIODE SCHOTTKY 40V 100MA UMD2

Supplier's Site
Single Diodes - RB501V-40TE-17 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB501V-40TE-17
Single Diodes RB501V-40TE-17
DIODE SCHOTTKY 40V 100MA UMD2

DIODE SCHOTTKY 40V 100MA UMD2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-RB501V-40TE-17 RB501V-40TE-17TR-ND 027140-RB501V-40TE-17 RB501V-40TE-17 RB501V-40TE-17 RB501V-40TE-17
Product Name Schottky 40V 100MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB501V-40TE-17 Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) UMD2 SOD-323; SOD-323-2 SOD-323; SC-90, SOD-323F
Unlock Full Specs
to access all available technical data