Diode Array 2 Independent Schottky 20V 1A Surface Mount 6-SMD (5 Leads), Flat Lead
Diode Array 2 Independent Schottky 20V 1A Surface Mount 6-SMD (5 Leads), Flat Lead
Diode Array 2 Independent Schottky 20V 1A Surface Mount 6-SMD (5 Leads), Flat Lead
DIODE ARRAY SCHOTT 20V 1A TUMD5 Product overview: RB496KATR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB496KATR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091438-RB496KATR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Voltage - Forward (Vf) (Max) @ If: 430mV @ 1A
Current - Reverse Leakage @ Vr: 800μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 1A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TUMD5
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY SCHOTT 20V 1A TUMD5
Schottky Diodes & Rectifiers SCHOTTY 30V .1A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | RB496KATR-ND | 286-RB496KATR | 1091438-RB496KATR | RB496KATR | RB496KATR |
| Product Name | Diode Arrays | 20V 1A Diode and Rectifier | Diodes, Rectifiers - Arrays - RB496KATR | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||
| Package | 6-SMD (5 Leads), Flat Lead | Tape & Reel (TR) | TUMD5 | ||
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky |