ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB160M-50TR RB160M-50TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091418-RB160M-50TR Packaging: Reel - TR Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 360mV @ 1A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Capacitance @ Vr, F: 170pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091418-RB160M-50TR Packaging: Reel - TR Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 360mV @ 1A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Capacitance @ Vr, F: 170pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB160M-50TR - 1091418-RB160M-50TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB160M-50TR
1091418-RB160M-50TR
Diodes, Rectifiers - Single - RB160M-50TR 1091418-RB160M-50TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091418-RB160M-50TR Packaging: Reel - TR Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 360mV @ 1A Current - Reverse Leakage @ Vr: 1.5mA @ 30V Capacitance @ Vr, F: 170pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091418-RB160M-50TR
Packaging: Reel - TR
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 360mV @ 1A
Current - Reverse Leakage @ Vr: 1.5mA @ 30V
Capacitance @ Vr, F: 170pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Schottky 30V 1A Diode and Rectifier - 280-RB160M-50TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-RB160M-50TR
Schottky 30V 1A Diode and Rectifier 280-RB160M-50TR
DIODE SCHOTTKY 30V 1A SOD123W Product overview: RB160M-50TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-50TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A SOD123W Product overview: RB160M-50TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-50TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB160M-50TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB160M-50TR
Discrete Semiconductor Products - Diodes - Rectifiers RB160M-50TR
DIODE SCHOTTKY 30V 1A SOD123W

DIODE SCHOTTKY 30V 1A SOD123W

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB160M-50TR
Schottky Diodes & Rectifiers RB160M-50TR
Schottky Diodes & Rectifiers DIODE SCHOTTKY 5V 1A PMDU TR

Schottky Diodes & Rectifiers DIODE SCHOTTKY 5V 1A PMDU TR

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1091418-RB160M-50TR 280-RB160M-50TR RB160M-50TR RB160M-50TR
Product Name Diodes, Rectifiers - Single - RB160M-50TR Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Life Cycle Stage Declining; Not For New Designs Declining
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220865 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Dfn
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481E-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Current Power Rectifiers - HRSET050211 - Micross Components, Inc.
Specs
IFSM 580 amps
IF 60000 mA
trr 30 ns
View Details
 - AIDW30S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package TO-247; TO-247-3
Life Cycle Stage Obsolete
RoHS Compliant RoHS
View Details
5 suppliers