ROHM Semiconductor USA, LLC Single Diodes RB451UMFHTL

Description
Diode Schottky 40V 100mA Surface Mount UMD3F
Request a Quote Datasheet
Description
Diode Schottky 40V 100mA Surface Mount UMD3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RB451UMFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 100mA Surface Mount UMD3F

Diode Schottky 40V 100mA Surface Mount UMD3F

Buy Now Datasheet
Schottky Rectifier, 0.1A, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 23AH3400 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 0.1A, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm
23AH3400
Schottky Rectifier, 0.1A, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm 23AH3400
SCHOTTKY RECTIFIER, 0.1A, 40V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single ; Diode Case Style:SOT-323FL; No. of Pins:3Pins; Forward Voltage VF Max:450mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 0.1A, 40V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOT-323FL; No. of Pins:3Pins; Forward Voltage VF Max:450mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB451UMFHTL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB451UMFHTL
Discrete Semiconductor Products - Diodes - Rectifiers RB451UMFHTL
DIODE SCHOTTKY 40V 100MA UMD3F

DIODE SCHOTTKY 40V 100MA UMD3F

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 846-RB451UMFHTLTR-ND 23AH3400 RB451UMFHTL
Product Name Single Diodes Schottky Rectifier, 0.1A, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F)
Rectifier Configuration / Technology Schottky
Package SOT323; SOT-323FL
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Gbj
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B482F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 300 volts
View Details