Diode Schottky 60V 100mA Surface Mount VMN2M
Diode Schottky 60V 100mA Surface Mount VMN2M
Diode Schottky 60V 100mA Surface Mount VMN2M
DIODE SCHOTTKY 60V 100MA VMN2M Product overview: RB530CM-60T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB530CM-60T2R can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325700-RB530CM-60T2
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 8,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 600 mV @ 15 mA
Current - Reverse Leakage @ Vr: 1 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: VMN2M
Case / Package: 2-SMD, Flat Lead
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB530CM-60T2RDKR,RB5
Base Product Number: RB530
RoHS Status: ROHS3 Compliant
Schottky Diodes & Rectifiers Schottky Barrier Diode
DIODE, SCHOTTKY, 0.1A, 60V, SOD-923; Diode Configuration:Single
DIODE SCHOTTKY 60V 100MA VMN2M
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RB530CM-60T2RTR-ND | 280-RB530CM-60T2R | 1325700-RB530CM-60T2R | RB530CM-60T2R | 78AC6426 | RB530CM-60T2R |
| Product Name | Single Diodes | Schottky 60V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky Diodes & Rectifiers | Diode, Schottky, 0.1A, 60V, Sod-923; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package | Tape & Reel (TR) | 2-SMD, Flat Lead | VMN2M | |||
| RoHS Compliant | RoHS | RoHS | RoHS |