Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091428-RB168MM150TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 1A
Current - Reverse Leakage @ Vr: 4μA @ 150V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 150V 1A PMDU Product overview: RB168MM150TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168MM150TR can be used for catalog matching and distributor lookup.
Diode Schottky 150V 1A Surface Mount PMDU
Diode Schottky 150V 1A Surface Mount PMDU
Diode Schottky 150V 1A Surface Mount PMDU
DIODE SCHOTTKY 150V 1A PMDU
Schottky Diodes & Rectifiers Schottky Barrier Diodes
SCHOTTKY RECT, SINGLE, 150V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 150V 1A PMDU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1091428-RB168MM150TR | 280-RB168MM150TR | RB168MM150CT-ND | RB168MM150TR | RB168MM150TR | 74AC1834 | RB168MM150TR |
| Product Name | Diodes, Rectifiers - Single - RB168MM150TR | Schottky 150V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rect, Single, 150V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | PMDU | Tape & Reel (TR) | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | SOD-123; SOD-123F | ||
| VF | 0.8400 volts | 0.8400 volts | 0.8400 volts | 0.8400 volts |