ROHM Semiconductor USA, LLC Schottky 40V 200MA Diode and Rectifier RB520SM-40T2R

Description
DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB520SM-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520SM-40T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB520SM-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520SM-40T2R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 200MA Diode and Rectifier - 280-RB520SM-40T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-RB520SM-40T2R
Schottky 40V 200MA Diode and Rectifier 280-RB520SM-40T2R
DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB520SM-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520SM-40T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB520SM-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520SM-40T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB520SM-40T2R - 101247-RB520SM-40T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB520SM-40T2R
101247-RB520SM-40T2R
Diodes, Rectifiers - Single - RB520SM-40T2R 101247-RB520SM-40T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 101247-RB520SM-40T2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA Current - Reverse Leakage @ Vr: 10μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: EMD2 Alternative Parts (Cross-Reference): NSR0230M2T5G; NSR0230P2T5G; RB521S30T1; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 101247-RB520SM-40T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD2
Alternative Parts (Cross-Reference): NSR0230M2T5G; NSR0230P2T5G; RB521S30T1;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1246777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1246777
Schottky Diodes & Rectifiers 1246777
ROHM RB520SM-40T2R

ROHM RB520SM-40T2R

Supplier's Site
Schottky Diodes & Rectifiers - 1246777P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1246777P
Schottky Diodes & Rectifiers 1246777P
ROHM RB520SM-40T2R

ROHM RB520SM-40T2R

Supplier's Site
Single Diodes - RB520SM-40T2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520SM-40T2RDKR-ND
Single Diodes RB520SM-40T2RDKR-ND
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB520SM-40T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520SM-40T2RTR-ND
Single Diodes RB520SM-40T2RTR-ND
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - RB520SM-40T2RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB520SM-40T2RCT-ND
Single Diodes RB520SM-40T2RCT-ND
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520SM-40T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520SM-40T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB520SM-40T2R
DIODE SCHOTTKY 40V 200MA EMD2

DIODE SCHOTTKY 40V 200MA EMD2

Supplier's Site
Diode, Schottky, 0.2A, 40V, Sod-523; Diode Configuration Rohm - 78AC6422 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 0.2A, 40V, Sod-523; Diode Configuration Rohm
78AC6422
Diode, Schottky, 0.2A, 40V, Sod-523; Diode Configuration Rohm 78AC6422
DIODE, SCHOTTKY, 0.2A, 40V, SOD-523; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:150°C;RoHS Compliant: Yes

DIODE, SCHOTTKY, 0.2A, 40V, SOD-523; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):200mA; Forward Voltage VF Max:550mV; Forward Surge Current Ifsm Max:1A; Operating Temperature Max:150°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RB520SM-40T2R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB520SM-40T2R
Single Diodes RB520SM-40T2R
DIODE SCHOTTKY 40V 200MA EMD2

DIODE SCHOTTKY 40V 200MA EMD2

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB520SM-40T2R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB520SM-40T2R
Diodes >> Schottky Barrier Diodes (SBD) RB520SM-40T2R
40V 550mV@100mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

40V 550mV@100mA 200mA SOD-523 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Schottky Diodes Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-RB520SM-40T2R 101247-RB520SM-40T2R 1246777 1246777P RB520SM-40T2RDKR-ND RB520SM-40T2R 78AC6422 RB520SM-40T2R RB520SM-40T2R
Product Name Schottky 40V 200MA Diode and Rectifier Diodes, Rectifiers - Single - RB520SM-40T2R Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 0.2A, 40V, Sod-523; Diode Configuration Rohm Single Diodes Diodes >> Schottky Barrier Diodes (SBD)
Package Tape & Reel (TR) EMD2 SOD-523; Sod-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523 SOD-523
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Package T-pack(S)
IO 20 amps
VRRM 40 volts
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details