ROHM Semiconductor USA, LLC Diodes, Rectifiers - Single - RB531ES-30T15R RB531ES-30T15R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091447-RB531ES-30T1 5R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA Current - Reverse Leakage @ Vr: 50μA @ 30V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DSN0603-2, SOD-962, SMD0603 Alternative Parts (Cross-Reference): NSR01L30NXT5G; RB521ZS-40; RB531ES-30; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091447-RB531ES-30T1 5R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA Current - Reverse Leakage @ Vr: 50μA @ 30V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DSN0603-2, SOD-962, SMD0603 Alternative Parts (Cross-Reference): NSR01L30NXT5G; RB521ZS-40; RB531ES-30; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - RB531ES-30T15R - 1091447-RB531ES-30T15R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB531ES-30T15R
1091447-RB531ES-30T15R
Diodes, Rectifiers - Single - RB531ES-30T15R 1091447-RB531ES-30T15R
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091447-RB531ES-30T1 5R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA Current - Reverse Leakage @ Vr: 50μA @ 30V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: DSN0603-2, SOD-962, SMD0603 Alternative Parts (Cross-Reference): NSR01L30NXT5G; RB521ZS-40; RB531ES-30; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091447-RB531ES-30T15R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 100mA
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DSN0603-2, SOD-962, SMD0603
Alternative Parts (Cross-Reference): NSR01L30NXT5G; RB521ZS-40; RB531ES-30;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-RB531ES-30T15R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB531ES-30T15R
Schottky 30V 100MA Diode and Rectifier 280-RB531ES-30T15R
DIODE SCHOTTKY 30V 100MA SMD0603 Product overview: RB531ES-30T15R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531ES-30T15R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA SMD0603 Product overview: RB531ES-30T15R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB531ES-30T15R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB531ES-30T15RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB531ES-30T15RTR-ND
Single Diodes RB531ES-30T15RTR-ND
Diode Schottky 30V 100mA Surface Mount DSN0603-2, SOD-962, SMD0603

Diode Schottky 30V 100mA Surface Mount DSN0603-2, SOD-962, SMD0603

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB531ES-30T15R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB531ES-30T15R
Discrete Semiconductor Products - Diodes - Rectifiers RB531ES-30T15R
DIODE SCHOTTKY 30V 100MA SMD0603

DIODE SCHOTTKY 30V 100MA SMD0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 1091447-RB531ES-30T15R 280-RB531ES-30T15R RB531ES-30T15RTR-ND RB531ES-30T15R
Product Name Diodes, Rectifiers - Single - RB531ES-30T15R Schottky 30V 100MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data