ROHM Semiconductor USA, LLC Schottky 60V 1A Diode and Rectifier RB160M-60TR

Description
DIODE SCHOTTKY 60V 1A PMDU Product overview: RB160M-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-60TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 60V 1A PMDU Product overview: RB160M-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-60TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 60V 1A Diode and Rectifier - 280-RB160M-60TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-RB160M-60TR
Schottky 60V 1A Diode and Rectifier 280-RB160M-60TR
DIODE SCHOTTKY 60V 1A PMDU Product overview: RB160M-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-60TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A PMDU Product overview: RB160M-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-60TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 846-RB160M-60TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
846-RB160M-60TR-ND
Single Diodes 846-RB160M-60TR-ND
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - 846-RB160M-60TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - 846-RB160M-60TRCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 1A Surface Mount PMDU

Diode Schottky 60V 1A Surface Mount PMDU

Buy Now Datasheet
Diodes, Rectifiers - Single - RB160M-60TR - 027113-RB160M-60TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB160M-60TR
027113-RB160M-60TR
Diodes, Rectifiers - Single - RB160M-60TR 027113-RB160M-60TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 027113-RB160M-60TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 50μA @ 60V Capacitance @ Vr, F: 40pF @ 10V, 1MHz Operating Temperature - Junction: 150°C (Max) Family Name: RB160M-60 Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB160MM-60TF; RB160M-60TFTR; RB160MM-60TFTR; Introduction Date: January 05, 2004 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027113-RB160M-60TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 60V
Capacitance @ Vr, F: 40pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Family Name: RB160M-60
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB160MM-60TF; RB160M-60TFTR; RB160MM-60TFTR;
Introduction Date: January 05, 2004
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB160M-60TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB160M-60TR
Discrete Semiconductor Products - Diodes - Rectifiers RB160M-60TR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site
Single Diodes - RB160M-60TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB160M-60TR
Single Diodes RB160M-60TR
DIODE SCHOTTKY 60V 1A PMDU

DIODE SCHOTTKY 60V 1A PMDU

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB160M-60TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB160M-60TR
Diodes >> Schottky Barrier Diodes (SBD) RB160M-60TR
60V 550mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

60V 550mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB160M-60TR
Schottky Diodes & Rectifiers RB160M-60TR
Schottky Diodes & Rectifiers SCHOTTKY 60V 1A

Schottky Diodes & Rectifiers SCHOTTKY 60V 1A

Buy Now Datasheet
Schottky Diode, 30A, 60V, Sod-123; Repetitive Peak Reverse Voltage Rohm - 74M4180 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 30A, 60V, Sod-123; Repetitive Peak Reverse Voltage Rohm
74M4180
Schottky Diode, 30A, 60V, Sod-123; Repetitive Peak Reverse Voltage Rohm 74M4180
SCHOTTKY DIODE, 30A, 60V, SOD-123; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:30A RoHS Compliant: Yes

SCHOTTKY DIODE, 30A, 60V, SOD-123; Repetitive Peak Reverse Voltage:60V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-RB160M-60TR 846-RB160M-60TR-ND 027113-RB160M-60TR RB160M-60TR RB160M-60TR RB160M-60TR RB160M-60TR 74M4180
Product Name Schottky 60V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB160M-60TR Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Diodes & Rectifiers Schottky Diode, 30A, 60V, Sod-123; Repetitive Peak Reverse Voltage Rohm
Package Tape & Reel (TR) PMDU SOD-123; SOD-123F SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Life Cycle Stage Declining; Not For New Designs Active
Unlock Full Specs
to access all available technical data