DIODE ARR SCHOTT 40V 100MA SMD5 Product overview: RB471ET148 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB471ET148 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027129-RB471ET148
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMD5
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Diode Array 2 Independent Schottky 40V 100mA Surface Mount SC-74A, SOT-753
Diode Array 2 Independent Schottky 40V 100mA Surface Mount SC-74A, SOT-753
Diode Array 2 Independent Schottky 40V 100mA Surface Mount SC-74A, SOT-753
DIODE ARR SCHOTT 40V 100MA SMD5
DIODE ARRAY SCHOTTKY 40V SMD5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 286-RB471ET148 | 027129-RB471ET148 | RB471ET148CT-ND | RB471ET148 | RB471ET148 |
| Product Name | 40V 100MA Diode and Rectifier | Diodes, Rectifiers - Arrays - RB471ET148 | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Package | Tape & Reel (TR) | SMD5 | SC-74; SC-74A, SOT-753 | SC-74; SC-74A, SOT-753 | |
| RoHS Compliant | RoHS | ||||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||
| Diode Type | Schottky; Schottky | Schottky |