ROHM Semiconductor USA, LLC Schottky 40V 1A Diode and Rectifier RB162L-40TE25

Description
DIODE SCHOTTKY 40V 1A PMDS Product overview: RB162L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162L-40TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A PMDS Product overview: RB162L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162L-40TE25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-RB162L-40TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-RB162L-40TE25
Schottky 40V 1A Diode and Rectifier 280-RB162L-40TE25
DIODE SCHOTTKY 40V 1A PMDS Product overview: RB162L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162L-40TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A PMDS Product overview: RB162L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162L-40TE25 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RB162L-40TE25 - 046062-RB162L-40TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB162L-40TE25
046062-RB162L-40TE25
Diodes, Rectifiers - Single - RB162L-40TE25 046062-RB162L-40TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 046062-RB162L-40TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046062-RB162L-40TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Single Diodes - RB162L-40TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162L-40TE25TR-ND
Single Diodes RB162L-40TE25TR-ND
Diode Schottky 40V 1A Surface Mount PMDS

Diode Schottky 40V 1A Surface Mount PMDS

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB162L-40TE25
Schottky Diodes & Rectifiers RB162L-40TE25
Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 1A 2PIN SOD-106

Schottky Diodes & Rectifiers DIODE SCHOTTKY 60V 1A 2PIN SOD-106

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB162L-40TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB162L-40TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB162L-40TE25
DIODE SCHOTTKY 40V 1A PMDS

DIODE SCHOTTKY 40V 1A PMDS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers
Product Number 280-RB162L-40TE25 046062-RB162L-40TE25 RB162L-40TE25TR-ND RB162L-40TE25 RB162L-40TE25
Product Name Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - RB162L-40TE25 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PMDS DO-214AC-2
Unlock Full Specs
to access all available technical data