Diode Array 1 Pair Series Connection Schottky 40V 80mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 80mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Series Connection Schottky 40V 80mA Surface Mount SC-70, SOT-323
DIODE ARR SCHOTT 40V 80MA SOT323
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 2374367P | 846-RB508FM-40SFHT106DKR-ND | RB508FM-40SFHT106 |
| Product Name | Schottky Diodes & Rectifiers | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | ||
| Diode Applications | Rectifier | ||
| RoHS Compliant | RoHS | ||
| Package | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323 |