ROHM Semiconductor USA, LLC Diode Arrays RB481Y-40T2R

Description
Diode Array 2 Independent Schottky 40V 200mA Surface Mount SC-75-4, SOT-543
Request a Quote Datasheet
Description
Diode Array 2 Independent Schottky 40V 200mA Surface Mount SC-75-4, SOT-543
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RB481Y-40T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RB481Y-40T2RTR-ND
Diode Arrays RB481Y-40T2RTR-ND
Diode Array 2 Independent Schottky 40V 200mA Surface Mount SC-75-4, SOT-543

Diode Array 2 Independent Schottky 40V 200mA Surface Mount SC-75-4, SOT-543

Buy Now Datasheet
40V 200MA Diode and Rectifier - 286-RB481Y-40T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 200MA Diode and Rectifier
286-RB481Y-40T2R
40V 200MA Diode and Rectifier 286-RB481Y-40T2R
DIODE ARR SCHOTT 40V 200MA EMD4 Product overview: RB481Y-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB481Y-40T2R can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 200MA EMD4 Product overview: RB481Y-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB481Y-40T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RB481Y-40T2R - 103160-RB481Y-40T2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB481Y-40T2R
103160-RB481Y-40T2R
Diodes, Rectifiers - Arrays - RB481Y-40T2R 103160-RB481Y-40T2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 103160-RB481Y-40T2R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 450mV @ 100mA Current - Reverse Leakage @ Vr: 90μA @ 40V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 2 Independent Current - Average Rectified (Io) (per Diode): 200mA Categories: Discrete Semiconductor Products Status: Active Case / Package: EMD4 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 103160-RB481Y-40T2R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 450mV @ 100mA
Current - Reverse Leakage @ Vr: 90μA @ 40V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: EMD4
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB481Y-40T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB481Y-40T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB481Y-40T2R
DIODE ARR SCHOTT 40V 200MA EMD4

DIODE ARR SCHOTT 40V 200MA EMD4

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB481Y-40T2R
Schottky Diodes & Rectifiers RB481Y-40T2R
Schottky Diodes & Rectifiers SCHOTTY 30V .1A

Schottky Diodes & Rectifiers SCHOTTY 30V .1A

Buy Now Datasheet
Diode Arrays - RB481Y-40T2R - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
RB481Y-40T2R
Diode Arrays RB481Y-40T2R
DIODE ARRAY SCHOTTKY 40V EMD4

DIODE ARRAY SCHOTTKY 40V EMD4

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Diode Arrays
Product Number RB481Y-40T2RTR-ND 286-RB481Y-40T2R 103160-RB481Y-40T2R RB481Y-40T2R RB481Y-40T2R RB481Y-40T2R
Product Name Diode Arrays 40V 200MA Diode and Rectifier Diodes, Rectifiers - Arrays - RB481Y-40T2R Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diode Arrays
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Package SC-75-4, SOT-543 Tape & Reel (TR) EMD4 EMD-4 SC-75-4, SOT-543
RoHS Compliant RoHS
Diode Type Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data