RB520CM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
RB520CM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification.
Schottky Barrier Diode Product overview: RB520CM-30 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CM-30 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 720046-RB520CM-30
Manufacturer Homepage: www.rohm.com
Reference case: SOD923
Reference Date Code: 2016+
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB520CM-30 | RB520CM-30 | 280-RB520CM-30 | 720046-RB520CM-30 |
| Product Name | 30V, 100mA, SOD-923, Schottky Barrier Diode | Schottky Barrier Diode | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - RB520CM-30 |
| Package | VMND2M | SOD-923 |