Manufacturer: Rohm Semiconductor
Win Source Part Number: 891245-RB715UMFHTL
Features: Diode Array 1 Pair Common Cathode Schottky 40 V 30mA Surface Mount SC-85
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-85
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RB715
Categories: Discrete Semiconductor Products
Case / Package: UMD3F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 846-RB715UMFHTLDKR, 846-RB715UMFHTLTR, 846-RB715UMFHTLCT
DIODE ARR SCHOTT 40V 30MA UMD3F Product overview: RB715UMFHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 30MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB715UMFHTL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SC-85
Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SC-85
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT323FL; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:200mA; Operating RoHS Compliant: Yes
DIODE ARR SCHOTT 40V 30MA UMD3F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 891245-RB715UMFHTL | 286-RB715UMFHTL | 846-RB715UMFHTLCT-ND | 28AC1538 | RB715UMFHTL |
| Product Name | Diodes, Rectifiers - Arrays - RB715UMFHTL | 40V 30MA Diode and Rectifier | Diode Arrays | Diode, Schottky, Aec-Q101, 40V, Sot323Fl; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 30mA Surface Mount SC-85 | ||||
| Package | UMD3F | Tape & Reel (TR) | SC-85 | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) |