ROHM Semiconductor USA, LLC Diode Arrays RB541XNFHTR

Description
Diode Array 3 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet
Description
Diode Array 3 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-RB541XNFHCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 846-RB541XNFHTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 3 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 3 Independent Schottky 30V 100mA Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1087649-RB541XNFHTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1087649-RB541XNFHTR
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1087649-RB541XNFHTR
Win Source Part Number: 1087649-RB541XNFHTR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Series: Automotive, AEC-Q101 Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Voltage - Forward (Vf) (Max) @ If: 350 mV @ 10 mA Current - Reverse Leakage @ Vr: 10 µA @ 10 V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 3 Independent Current - Average Rectified (Io) (per Diode): 100mA Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: UMD6 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-RB541XNFHDKR,846 -RB541XNFHCT,846-RB5 41XNFHTR Base Product Number: RB541

Win Source Part Number: 1087649-RB541XNFHTR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Voltage - Forward (Vf) (Max) @ If: 350 mV @ 10 mA
Current - Reverse Leakage @ Vr: 10 µA @ 10 V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 100mA
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: UMD6
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-RB541XNFHDKR,846-RB541XNFHCT,846-RB541XNFHTR
Base Product Number: RB541

Buy Now Datasheet
30V 100MA Diode and Rectifier - 286-RB541XNFHTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 100MA Diode and Rectifier
286-RB541XNFHTR
30V 100MA Diode and Rectifier 286-RB541XNFHTR
DIODE ARR SCHOTT 30V 100MA UMD6 Product overview: RB541XNFHTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB541XNFHTR can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 100MA UMD6 Product overview: RB541XNFHTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB541XNFHTR can be used for catalog matching and distributor lookup.

Supplier's Site
Diode, Schottky, Aec-Q101, 30V, Sot-363; Diode Configuration Rohm - 28AC1530 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 30V, Sot-363; Diode Configuration Rohm
28AC1530
Diode, Schottky, Aec-Q101, 30V, Sot-363; Diode Configuration Rohm 28AC1530
DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-363; Diode Configuration:Triple Isolated; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:350mV; Forward Surge Current Ifsm Max:500mA; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-363; Diode Configuration:Triple Isolated; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:350mV; Forward Surge Current Ifsm Max:500mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB541XNFHTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB541XNFHTR
Discrete Semiconductor Products - Diodes - Rectifiers RB541XNFHTR
DIODE ARR SCHOTT 30V 100MA UMD6

DIODE ARR SCHOTT 30V 100MA UMD6

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 846-RB541XNFHCT-ND 1087649-RB541XNFHTR 286-RB541XNFHTR 28AC1530 RB541XNFHTR
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 30V 100MA Diode and Rectifier Diode, Schottky, Aec-Q101, 30V, Sot-363; Diode Configuration Rohm Discrete Semiconductor Products - Diodes - Rectifiers
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Package SOT363; 6-TSSOP, SC-88, SOT-363 SOT363; 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT363
Diode Type Schottky; Schottky
VF 0.3500 volts 0.3500 volts 0.3500 volts
VR 30 volts
Unlock Full Specs
to access all available technical data