ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Diode Array 1 Pair Common Cathode Schottky 40V 7.5A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 40V 7.5A Through Hole TO-220-3 Full Pack
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241883-RB205T-40
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 300μA @ 40V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 7.5A
Family Name: RB205T-40
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220FN
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 7.5A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): RB205T-40FH; BYV143X-45; PBYR2545CTF;
Introduction Date: June 09, 2005
ECCN: EAR99
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOT 40V 7.5A TO220FN Product overview: RB205T-40 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 7.5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB205T-40 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 40V 7.5A TO220FN
Schottky Diodes & Rectifiers SCHOTTKY 40V 15A
| ROHM Semiconductor USA, LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | RB205T-40 | RB205T-40-ND | 1241883-RB205T-40 | 286-RB205T-40 | RB205T-40 | RB205T-40 |
| Product Name | Schottky Barrier Diode | Diode Arrays | Diodes, Rectifiers - Arrays - RB205T-40 | 40V 7.5A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 Full Pack | Bulk | TO-220 | TO-220-FP-3 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.6000 volts | 0.5500 volts | 0.5500 volts | |||
| IF | 7500 mA | |||||
| VRRM | 45 volts |