ROHM Semiconductor USA, LLC Schottky Rectifier, Aec-Q101, 0.03A, 45V; Repetitive Reverse Voltage Vrrm Max Rohm RB706F-40FHT106

Description
SCHOTTKY RECTIFIER, AEC-Q101, 0.03A, 45V; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30mA; Diode Configuration:Dual Series; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:370mV; Forward SurgeRoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, AEC-Q101, 0.03A, 45V; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30mA; Diode Configuration:Dual Series; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:370mV; Forward SurgeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, Aec-Q101, 0.03A, 45V; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3882 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Aec-Q101, 0.03A, 45V; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3882
Schottky Rectifier, Aec-Q101, 0.03A, 45V; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3882
SCHOTTKY RECTIFIER, AEC-Q101, 0.03A, 45V; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30mA; Diode Configuration:Dual Series; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:370mV; Forward SurgeRoHS Compliant: Yes

SCHOTTKY RECTIFIER, AEC-Q101, 0.03A, 45V; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):30mA; Diode Configuration:Dual Series; Diode Case Style:SOT-323; No. of Pins:3Pins; Forward Voltage VF Max:370mV; Forward SurgeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 92Y3882
Product Name Schottky Rectifier, Aec-Q101, 0.03A, 45V; Repetitive Reverse Voltage Vrrm Max Rohm
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222378 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214ab (smc)
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3PF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Rectifier Diodes, Type SBD - Model: TS865C10R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 100 volts
View Details
200V 250MA Diode and Rectifier - 280-BAS321/8F - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -65 C (-85 F)
View Details
6 suppliers