Manufacturer: Rohm Semiconductor
Win Source Part Number: 027111-RB160M-30TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 1A
Current - Reverse Leakage @ Vr: 50μA @ 30V
Operating Temperature - Junction: 125°C (Max)
Family Name: RB160M-30
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS1030HE T/R7; SS1030HE T/R13; RB160MM-30TF; RB160M-30TFTR;
Introduction Date: July 31, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Diode Schottky 30V 1A Surface Mount PMDU
Diode Schottky 30V 1A Surface Mount PMDU
Diode Schottky 30V 1A Surface Mount PMDU
DIODE SCHOTTKY 30V 1A PMDU Product overview: RB160M-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-30TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 1A PMDU
Schottky Diodes & Rectifiers SCHOTTKY 30V 1A
30V 480mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY DIODE, 1A, 30V, SOD-123; Diode Configuration:Single
DIODE SCHOTTKY 30V 1A PMDU
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 027111-RB160M-30TR | RB160M-30CT-ND | 280-RB160M-30TR | RB160M-30TR | RB160M-30TR | RB160M-30TR | 74M4179 | RB160M-30TR |
| Product Name | Diodes, Rectifiers - Single - RB160M-30TR | Single Diodes | Schottky 30V 1A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diode, 1A, 30V, Sod-123; Diode Configuration Rohm | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Declining; Not For New Designs | Active | ||||||
| Package | PMDU | Tape & Reel (TR) | SOD-123; SOD-123F | SOD-123; SOD-123-2 | SOD-123 | |||
| VF | 0.4800 volts | 0.4800 volts | 0.4800 volts | 0.4800 volts | 0.4800 volts | |||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ? to 125 C (? to 257 F) |