DIODE ARR SCHOTT 30V 100MA EMD3 Product overview: RB558WTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB558WTL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-75, SOT-416
Diode Array 1 Pair Series Connection Schottky 30V 100mA Surface Mount SC-75, SOT-416
Manufacturer: Rohm Semiconductor
Win Source Part Number: 096911-RB558WTL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 490mV @ 100mA
Current - Reverse Leakage @ Vr: 10μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMD3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers SCHOTTKY 30V 100MA
DIODE ARR SCHOTT 30V 100MA EMD3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-RB558WTL | RB558WTLCT-ND | 096911-RB558WTL | RB558WTL | RB558WTL |
| Product Name | 30V 100MA Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - RB558WTL | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOT416; SC-75, SOT-416 | EMD3 | EMD-3 | |
| RoHS Compliant | RoHS | ||||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||
| Diode Type | Schottky; Schottky |