ROHM Semiconductor USA, LLC Single Diodes RB162MM-30TR

Description
Diode Schottky 30V 1A Surface Mount PMDU
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount PMDU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB162MM-30TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162MM-30TR-ND
Single Diodes RB162MM-30TR-ND
Diode Schottky 30V 1A Surface Mount PMDU

Diode Schottky 30V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB162MM-30DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162MM-30DKR-ND
Single Diodes RB162MM-30DKR-ND
Diode Schottky 30V 1A Surface Mount PMDU

Diode Schottky 30V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB162MM-30CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB162MM-30CT-ND
Single Diodes RB162MM-30CT-ND
Diode Schottky 30V 1A Surface Mount PMDU

Diode Schottky 30V 1A Surface Mount PMDU

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-RB162MM-30TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-RB162MM-30TR
Schottky 30V 1A Diode and Rectifier 280-RB162MM-30TR
DIODE SCHOTTKY 30V 1A PMDU Product overview: RB162MM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162MM-30TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 1A PMDU Product overview: RB162MM-30TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162MM-30TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB162MM-30TR - 891214-RB162MM-30TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB162MM-30TR
891214-RB162MM-30TR
Diodes, Rectifiers - Single - RB162MM-30TR 891214-RB162MM-30TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891214-RB162MM-30TR Features: Diode Schottky 30 V 1A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: RB162 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB162MM-30CT, RB162MM-30TRTR-ND, RB162MM-30TRCT-ND, RB162MM-30TRDKR, RB162MM-30TRTR, RB162MM-30TRDKR-ND, RB162MM-30DKR, RB162MM-30TRCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891214-RB162MM-30TR
Features: Diode Schottky 30 V 1A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB162
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB162MM-30CT, RB162MM-30TRTR-ND, RB162MM-30TRCT-ND, RB162MM-30TRDKR, RB162MM-30TRTR, RB162MM-30TRDKR-ND, RB162MM-30DKR, RB162MM-30TRCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB162MM-30TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB162MM-30TR
Discrete Semiconductor Products - Diodes - Rectifiers RB162MM-30TR
DIODE SCHOTTKY 30V 1A PMDU

DIODE SCHOTTKY 30V 1A PMDU

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number RB162MM-30TR-ND 280-RB162MM-30TR 891214-RB162MM-30TR RB162MM-30TR
Product Name Single Diodes Schottky 30V 1A Diode and Rectifier Diodes, Rectifiers - Single - RB162MM-30TR Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data