ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Rectifiers - Single RB540SM-40T2R

Description
Win Source Part Number: 1196225-RB540SM-40T2 R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 710 mV @ 100 mA Current - Reverse Leakage @ Vr: 15 µA @ 40 V Operating Temperature - Junction: 150°C Package / Case: SC-79, SOD-523 Supplier Device Package: EMD2 Alternative Parts (Cross-Reference): RB540SM40T2R; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-RB540SM-40T2RDKR ,846-RB540SM-40T2RTR ,846-RB540SM-40T2RCT
Request a Quote Datasheet
Description
Win Source Part Number: 1196225-RB540SM-40T2 R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 710 mV @ 100 mA Current - Reverse Leakage @ Vr: 15 µA @ 40 V Operating Temperature - Junction: 150°C Package / Case: SC-79, SOD-523 Supplier Device Package: EMD2 Alternative Parts (Cross-Reference): RB540SM40T2R; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-RB540SM-40T2RDKR ,846-RB540SM-40T2RTR ,846-RB540SM-40T2RCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1196225-RB540SM-40T2R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1196225-RB540SM-40T2R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1196225-RB540SM-40T2R
Win Source Part Number: 1196225-RB540SM-40T2 R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 710 mV @ 100 mA Current - Reverse Leakage @ Vr: 15 µA @ 40 V Operating Temperature - Junction: 150°C Package / Case: SC-79, SOD-523 Supplier Device Package: EMD2 Alternative Parts (Cross-Reference): RB540SM40T2R; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0070 Mfr: Rohm Semiconductor Other Names: 846-RB540SM-40T2RDKR ,846-RB540SM-40T2RTR ,846-RB540SM-40T2RCT

Win Source Part Number: 1196225-RB540SM-40T2R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 710 mV @ 100 mA
Current - Reverse Leakage @ Vr: 15 µA @ 40 V
Operating Temperature - Junction: 150°C
Package / Case: SC-79, SOD-523
Supplier Device Package: EMD2
Alternative Parts (Cross-Reference): RB540SM40T2R;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Rohm Semiconductor
Other Names: 846-RB540SM-40T2RDKR,846-RB540SM-40T2RTR,846-RB540SM-40T2RCT

Buy Now Datasheet
Single Diodes - 846-RB540SM-40T2RCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - 846-RB540SM-40T2RDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Single Diodes - 846-RB540SM-40T2RTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 200mA Surface Mount EMD2

Diode Schottky 40V 200mA Surface Mount EMD2

Buy Now Datasheet
Schottky 40V 200MA Diode and Rectifier - 280-RB540SM-40T2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 200MA Diode and Rectifier
280-RB540SM-40T2R
Schottky 40V 200MA Diode and Rectifier 280-RB540SM-40T2R
DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB540SM-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB540SM-40T2R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 200MA EMD2 Product overview: RB540SM-40T2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB540SM-40T2R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB540SM-40T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB540SM-40T2R
Discrete Semiconductor Products - Diodes - Rectifiers RB540SM-40T2R
DIODE SCHOTTKY 40V 200MA EMD2

DIODE SCHOTTKY 40V 200MA EMD2

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 1196225-RB540SM-40T2R 846-RB540SM-40T2RCT-ND 280-RB540SM-40T2R RB540SM-40T2R
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 40V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data