ROHM Semiconductor USA, LLC Schottky 65V 5A Diode and Rectifier RBQ10B65ATL

Description
DIODE ARRAY SCHOTTKY 65V 5A CPD Product overview: RBQ10B65ATL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 65V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ10B65ATL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 65V 5A CPD Product overview: RBQ10B65ATL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 65V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ10B65ATL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 65V 5A Diode and Rectifier
286-RBQ10B65ATL
Schottky 65V 5A Diode and Rectifier 286-RBQ10B65ATL
DIODE ARRAY SCHOTTKY 65V 5A CPD Product overview: RBQ10B65ATL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 65V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ10B65ATL can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 65V 5A CPD Product overview: RBQ10B65ATL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 65V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 65V, 5A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RBQ10B65ATL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - RBQ10B65ATLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
RBQ10B65ATLTR-ND
Diode Arrays RBQ10B65ATLTR-ND
Diode Array 1 Pair Common Cathode Schottky 65V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 65V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - RBQ10B65ATL - 1091466-RBQ10B65ATL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RBQ10B65ATL
1091466-RBQ10B65ATL
Diodes, Rectifiers - Arrays - RBQ10B65ATL 1091466-RBQ10B65ATL
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091466-RBQ10B65ATL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 65V Voltage - Forward (Vf) (Max) @ If: 690mV @ 5A Current - Reverse Leakage @ Vr: 150μA @ 65V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 5A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CPD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091466-RBQ10B65ATL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 65V
Voltage - Forward (Vf) (Max) @ If: 690mV @ 5A
Current - Reverse Leakage @ Vr: 150μA @ 65V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CPD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBQ10B65ATL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBQ10B65ATL
Discrete Semiconductor Products - Diodes - Rectifiers RBQ10B65ATL
DIODE ARRAY SCHOTTKY 65V 5A CPD

DIODE ARRAY SCHOTTKY 65V 5A CPD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-RBQ10B65ATL RBQ10B65ATLTR-ND 1091466-RBQ10B65ATL RBQ10B65ATL
Product Name Schottky 65V 5A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - RBQ10B65ATL Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 CPD
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data