ROHM Semiconductor USA, LLC Diodes, Rectifiers - Arrays - RB480Y-40GT2R RB480Y-40GT2R

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 835057-RB480Y-40GT2R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 835057-RB480Y-40GT2R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - RB480Y-40GT2R - 835057-RB480Y-40GT2R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB480Y-40GT2R
835057-RB480Y-40GT2R
Diodes, Rectifiers - Arrays - RB480Y-40GT2R 835057-RB480Y-40GT2R
Manufacturer: Rohm Semiconductor Win Source Part Number: 835057-RB480Y-40GT2R Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 835057-RB480Y-40GT2R
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
30V 100MA Diode and Rectifier - 286-RB480Y-40GT2R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 100MA Diode and Rectifier
286-RB480Y-40GT2R
30V 100MA Diode and Rectifier 286-RB480Y-40GT2R
DIODE ARR SCHOTT 30V 100MA EMD4 Product overview: RB480Y-40GT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB480Y-40GT2R can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 100MA EMD4 Product overview: RB480Y-40GT2R from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB480Y-40GT2R can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB480Y-40GT2R
Discrete Semiconductor Products - Diodes - Rectifiers RB480Y-40GT2R
DIODE ARR SCHOTT 30V 100MA EMD4

DIODE ARR SCHOTT 30V 100MA EMD4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 835057-RB480Y-40GT2R 286-RB480Y-40GT2R RB480Y-40GT2R
Product Name Diodes, Rectifiers - Arrays - RB480Y-40GT2R 30V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
High-speed switching diode - BAS16VY,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details