ROHM Semiconductor USA, LLC Schottky 30V 100MA Diode and Rectifier RB520CS-30FHT2RA

Description
DIODE SCHOTTKY 30V 100MA VMN2 Product overview: RB520CS-30FHT2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CS-30FHT2RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA VMN2 Product overview: RB520CS-30FHT2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CS-30FHT2RA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-RB520CS-30FHT2RA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-RB520CS-30FHT2RA
Schottky 30V 100MA Diode and Rectifier 280-RB520CS-30FHT2RA
DIODE SCHOTTKY 30V 100MA VMN2 Product overview: RB520CS-30FHT2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CS-30FHT2RA can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA VMN2 Product overview: RB520CS-30FHT2RA from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB520CS-30FHT2RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325597-RB520CS-30FHT2RA - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325597-RB520CS-30FHT2RA
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325597-RB520CS-30FHT2RA
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325597-RB520CS-30FH T2RA Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Small Signal =< 200mA (Io), Any Speed Standard Package: 8,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450 mV @ 10 mA Current - Reverse Leakage @ Vr: 500 nA @ 10 V Operating Temperature - Junction: 150°C (Max) Supplier Device Package: VMN2 Case / Package: SOD-923 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: RB520CS-30FHT2RACT,R B520CS-30FHT2RA-ND,R B520CS-30FHT2RATR,RB 520CS-30FHT2RADKR Base Product Number: RB520 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325597-RB520CS-30FHT2RA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Small Signal =< 200mA (Io), Any Speed
Standard Package: 8,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 10 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: VMN2
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: RB520CS-30FHT2RACT,RB520CS-30FHT2RA-ND,RB520CS-30FHT2RATR,RB520CS-30FHT2RADKR
Base Product Number: RB520
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - RB520CS-30FHT2RACT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount VMN2

Diode Schottky 30V 100mA Surface Mount VMN2

Buy Now Datasheet
Single Diodes - RB520CS-30FHT2RADKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount VMN2

Diode Schottky 30V 100mA Surface Mount VMN2

Buy Now Datasheet
Single Diodes - RB520CS-30FHT2RATR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 100mA Surface Mount VMN2

Diode Schottky 30V 100mA Surface Mount VMN2

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2159850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159850
Schottky Diodes & Rectifiers 2159850
30V, 100mA Schottky Diode

30V, 100mA Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159849 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159849
Schottky Diodes & Rectifiers 2159849
30V, 100mA Schottky Diode

30V, 100mA Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2159850P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2159850P
Schottky Diodes & Rectifiers 2159850P
30V, 100mA Schottky Diode

30V, 100mA Schottky Diode

Supplier's Site
Schottky Rect, Aec-Q101, 30V, Sod923; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3855 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 30V, Sod923; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3855
Schottky Rect, Aec-Q101, 30V, Sod923; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3855
SCHOTTKY RECT, AEC-Q101, 30V, SOD923; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single ; Diode Case Style:SOD-923; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 30V, SOD923; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Diode Configuration:Single; Diode Case Style:SOD-923; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes RB520CS-30FHT2RA
DIODE SCHOTTKY 30V 100MA VMN2

DIODE SCHOTTKY 30V 100MA VMN2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB520CS-30FHT2RA
Schottky Diodes & Rectifiers RB520CS-30FHT2RA
Schottky Diodes & Rectifiers 30V Vr 0.1A Io SBD SOD-923 0.01A

Schottky Diodes & Rectifiers 30V Vr 0.1A Io SBD SOD-923 0.01A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB520CS-30FHT2RA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB520CS-30FHT2RA
Discrete Semiconductor Products - Diodes - Rectifiers RB520CS-30FHT2RA
DIODE SCHOTTKY 30V 100MA VMN2

DIODE SCHOTTKY 30V 100MA VMN2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB520CS-30FHT2RA 1325597-RB520CS-30FHT2RA RB520CS-30FHT2RACT-ND 2159850 2159850P 92Y3855 RB520CS-30FHT2RA RB520CS-30FHT2RA RB520CS-30FHT2RA
Product Name Schottky 30V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky Rect, Aec-Q101, 30V, Sod923; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-923 Sod-923 SOD-923 SOD-923 2-SMD, Flat Lead SOD-923-2
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data