ROHM Semiconductor USA, LLC Schottky Diodes & Rectifiers RB161MM-20TR

Description
Schottky barrier diode,20V,1A,SOD123F L
Request a Quote Datasheet
Description
Schottky barrier diode,20V,1A,SOD123F L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1246775P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1246775P
Schottky Diodes & Rectifiers 1246775P
Schottky barrier diode,20V,1A,SOD123F L

Schottky barrier diode,20V,1A,SOD123FL

Supplier's Site
Schottky Diodes & Rectifiers - 1246775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1246775
Schottky Diodes & Rectifiers 1246775
Schottky barrier diode,20V,1A,SOD123F L

Schottky barrier diode,20V,1A,SOD123FL

Supplier's Site
Schottky 25V 1A Diode and Rectifier - 280-RB161MM-20TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 25V 1A Diode and Rectifier
280-RB161MM-20TR
Schottky 25V 1A Diode and Rectifier 280-RB161MM-20TR
DIODE SCHOTTKY 25V 1A PMDU Product overview: RB161MM-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB161MM-20TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 25V 1A PMDU Product overview: RB161MM-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 25V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB161MM-20TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB161MM-20TR - 1091421-RB161MM-20TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB161MM-20TR
1091421-RB161MM-20TR
Diodes, Rectifiers - Single - RB161MM-20TR 1091421-RB161MM-20TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1091421-RB161MM-20TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 25V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 350mV @ 1A Current - Reverse Leakage @ Vr: 700μA @ 20V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091421-RB161MM-20TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 25V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 350mV @ 1A
Current - Reverse Leakage @ Vr: 700μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - RB161MM-20CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB161MM-20CT-ND
Single Diodes RB161MM-20CT-ND
Diode Schottky 25V 1A Surface Mount PMDU

Diode Schottky 25V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB161MM-20TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB161MM-20TR-ND
Single Diodes RB161MM-20TR-ND
Diode Schottky 25V 1A Surface Mount PMDU

Diode Schottky 25V 1A Surface Mount PMDU

Buy Now Datasheet
Single Diodes - RB161MM-20DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB161MM-20DKR-ND
Single Diodes RB161MM-20DKR-ND
Diode Schottky 25V 1A Surface Mount PMDU

Diode Schottky 25V 1A Surface Mount PMDU

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB161MM-20TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB161MM-20TR
Diodes >> Schottky Barrier Diodes (SBD) RB161MM-20TR
20V 350mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

20V 350mV@1A 1A SOD-123F Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Rect, Single, 20V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm - 72AC6597 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 20V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm
72AC6597
Schottky Rect, Single, 20V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm 72AC6597
SCHOTTKY RECT, SINGLE, 20V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:350mV; Forward Surge CurrentRoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 20V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:350mV; Forward Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - RB161MM-20TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB161MM-20TR
Single Diodes RB161MM-20TR
DIODE SCHOTTKY 25V 1A PMDU

DIODE SCHOTTKY 25V 1A PMDU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB161MM-20TR
Schottky Diodes & Rectifiers RB161MM-20TR
Schottky Diodes & Rectifiers Diode Schottky 25V 1A 2-Pin

Schottky Diodes & Rectifiers Diode Schottky 25V 1A 2-Pin

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB161MM-20TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB161MM-20TR
Discrete Semiconductor Products - Diodes - Rectifiers RB161MM-20TR
DIODE SCHOTTKY 25V 1A PMDU

DIODE SCHOTTKY 25V 1A PMDU

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1246775P 1246775 280-RB161MM-20TR 1091421-RB161MM-20TR RB161MM-20CT-ND RB161MM-20TR 72AC6597 RB161MM-20TR RB161MM-20TR RB161MM-20TR
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 25V 1A Diode and Rectifier Diodes, Rectifiers - Single - RB161MM-20TR Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Schottky Rect, Single, 20V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Rohm Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-123; SOD-123 SOD-123; Sod-123fl Tape & Reel (TR) PMDU SOD-123 SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123FL-2
RoHS Compliant RoHS RoHS RoHS RoHS
Rectifier Configuration / Technology Schottky
Tj 125 C (257 F) 125 C (257 F) 125 C (257 F)
Unlock Full Specs
to access all available technical data