ROHM Semiconductor USA, LLC Schottky Barrier Diode RB160M-90

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Barrier Diode - RB160M-90 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB160M-90
Schottky Barrier Diode RB160M-90
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB160M-90 - 095194-RB160M-90 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB160M-90
095194-RB160M-90
Diodes, Rectifiers - Single - RB160M-90 095194-RB160M-90
Manufacturer: Rohm Semiconductor Win Source Part Number: 095194-RB160M-90 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 730mV @ 1A Current - Reverse Leakage @ Vr: 100μA @ 90V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: PMDU Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): NRVB1H100SFT3G; RB050M-30TR; CMMSH1-100G TR PBFREE; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 095194-RB160M-90
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 730mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 90V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): NRVB1H100SFT3G; RB050M-30TR; CMMSH1-100G TR PBFREE;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 90V 1A Diode and Rectifier - 280-RB160M-90 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 90V 1A Diode and Rectifier
280-RB160M-90
Schottky 90V 1A Diode and Rectifier 280-RB160M-90
DIODE SCHOTTKY 90V 1A PMDU Product overview: RB160M-90 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-90 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 90V 1A PMDU Product overview: RB160M-90 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 90V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 90V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB160M-90 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Schottky Diodes Rectifiers
Product Number RB160M-90 095194-RB160M-90 280-RB160M-90
Product Name Schottky Barrier Diode Diodes, Rectifiers - Single - RB160M-90 Schottky 90V 1A Diode and Rectifier
Package SOD-123; SOD-123FL PMDU Reel - TR
RoHS Compliant RoHS
VF 0.7000 volts 0.7300 volts
IF 1000 mA
Unlock Full Specs
to access all available technical data