Diode Schottky 20V 1A Surface Mount PMDU
DIODE SCHOTTKY 20V 1A PMDU Product overview: RB161M-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB161M-20TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027117-RB161M-20TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 350mV @ 1A
Current - Reverse Leakage @ Vr: 700μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Family Name: RB161M-20
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: PMDU
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): PMEG2010ER; PMEG2010ER,115; DFLS130LQ-7; SS1FL3HM3/H;
Introduction Date: October 23, 2001
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 20V 1A PMDU
Schottky Diodes & Rectifiers SCHOTTKY 25V 1A
DIODE, SCHOTTKY, PMDS; Diode Configuration:Single
DIODE SCHOTTKY 20V 1A PMDU
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | RB161M-20TR-ND | 280-RB161M-20TR | 027117-RB161M-20TR | RB161M-20TR | RB161M-20TR | 74M4183 | RB161M-20TR |
| Product Name | Single Diodes | Schottky 20V 1A Diode and Rectifier | Diodes, Rectifiers - Single - RB161M-20TR | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, Pmds; Diode Configuration Rohm | Single Diodes |
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ? to 125 C (? to 257 F) | |||
| Package | Tape & Reel (TR) | PMDU | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Life Cycle Stage | Declining; Not For New Designs | Active |