ROHM Semiconductor USA, LLC Single Diodes RB168L-40TE25

Description
Diode Schottky 40V 1A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB168L-40TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168L-40TE25TR-ND
Single Diodes RB168L-40TE25TR-ND
Diode Schottky 40V 1A Surface Mount PMDS

Diode Schottky 40V 1A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB168L-40TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168L-40TE25CT-ND
Single Diodes RB168L-40TE25CT-ND
Diode Schottky 40V 1A Surface Mount PMDS

Diode Schottky 40V 1A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - RB168L-40TE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168L-40TE25DKR-ND
Single Diodes RB168L-40TE25DKR-ND
Diode Schottky 40V 1A Surface Mount PMDS

Diode Schottky 40V 1A Surface Mount PMDS

Buy Now Datasheet
Diodes, Rectifiers - Single - RB168L-40TE25 - 121462-RB168L-40TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB168L-40TE25
121462-RB168L-40TE25
Diodes, Rectifiers - Single - RB168L-40TE25 121462-RB168L-40TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 121462-RB168L-40TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A Current - Reverse Leakage @ Vr: 550nA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 121462-RB168L-40TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 1A
Current - Reverse Leakage @ Vr: 550nA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-RB168L-40TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-RB168L-40TE25
Schottky 40V 1A Diode and Rectifier 280-RB168L-40TE25
DIODE SCHOTTKY 40V 1A PMDS Product overview: RB168L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168L-40TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A PMDS Product overview: RB168L-40TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168L-40TE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB168L-40TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB168L-40TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB168L-40TE25
DIODE SCHOTTKY 40V 1A PMDS

DIODE SCHOTTKY 40V 1A PMDS

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB168L-40TE25
Schottky Diodes & Rectifiers RB168L-40TE25
Schottky Diodes & Rectifiers Schottky Barrier Diodes, PMDS, EDEC DO-214AC(SMA)

Schottky Diodes & Rectifiers Schottky Barrier Diodes, PMDS, EDEC DO-214AC(SMA)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number RB168L-40TE25TR-ND 121462-RB168L-40TE25 280-RB168L-40TE25 RB168L-40TE25 RB168L-40TE25
Product Name Single Diodes Diodes, Rectifiers - Single - RB168L-40TE25 Schottky 40V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data