ROHM Semiconductor USA, LLC Diode Arrays RB238T-30HZC9

Description
DIODE ARR SCHOTT 30V 40A TO220FN
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 30V 40A TO220FN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 846-RB238T-30HZC9-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARR SCHOTT 30V 40A TO220FN

DIODE ARR SCHOTT 30V 40A TO220FN

Buy Now Datasheet
Schottky Diodes & Rectifiers - 264795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
264795
Schottky Diodes & Rectifiers 264795
ROHM RB238T-30HZC9

ROHM RB238T-30HZC9

Supplier's Site
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB238T-30HZC9
Discrete Semiconductor Products - Diodes - Rectifiers RB238T-30HZC9
SCHOTTKY BARRIER DIODE (AEC-Q101

SCHOTTKY BARRIER DIODE (AEC-Q101

Supplier's Site
Schottky Rect, Aec-Q101, 35V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm - 28AC1502 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 35V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm
28AC1502
Schottky Rect, Aec-Q101, 35V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm 28AC1502
SCHOTTKY RECT, AEC-Q101, 35V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:750mV; RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 35V, ITO-220AB; Repetitive Reverse Voltage Vrrm Max:35V; Forward Current If(AV):40A; Diode Configuration:Dual Common Cathode; Diode Case Style:ITO-220AB; No. of Pins:3Pins; Forward Voltage VF Max:750mV; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 846-RB238T-30HZC9-ND 264795 RB238T-30HZC9 28AC1502
Product Name Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Aec-Q101, 35V, Ito-220Ab; Repetitive Reverse Voltage Vrrm Max Rohm
Arrangement Common Catode
Tj 150 C (302 F)
Package TO-220; TO-220-3 Full Pack TO-220; TO-220FN TO-220 ITO-220AB
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data