ROHM Semiconductor USA, LLC Detection Schottky Diode RB886G

Description
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.
Request a Quote Datasheet
Description
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detection Schottky Diode - RB886G - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Detection Schottky Diode
RB886G
Detection Schottky Diode RB886G
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.

ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.

Supplier's Site Datasheet
Schottky 15V 0.01A Diode and Rectifier - 280-RB886G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 0.01A Diode and Rectifier
280-RB886G
Schottky 15V 0.01A Diode and Rectifier 280-RB886G
Diode Schottky 15V 0.01A 2-Pin VMD / Schottky barrier diode Product overview: RB886G from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.01A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.01A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB886G can be used for catalog matching and distributor lookup.

Diode Schottky 15V 0.01A 2-Pin VMD / Schottky barrier diode Product overview: RB886G from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 0.01A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 0.01A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB886G can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RB886G - 1241962-RB886G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB886G
1241962-RB886G
Diodes, Rectifiers - Single - RB886G 1241962-RB886G
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241962-RB886G Family Name: RB886G Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): RB886GT2R; Introduction Date: November 17, 2002 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241962-RB886G
Family Name: RB886G
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): RB886GT2R;
Introduction Date: November 17, 2002
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number RB886G 280-RB886G 1241962-RB886G
Product Name Detection Schottky Diode Schottky 15V 0.01A Diode and Rectifier Diodes, Rectifiers - Single - RB886G
Package SOD-723
RoHS Compliant RoHS
VF 0.4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1220181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Df-s
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - FX3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details