ROHM Semiconductor GmbH

Low VF, 40V, 2A, DO-214AC (SMA), Schottky Barrier Diode for Automotive

RBR2L40ADD

Description
RBR2L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
Request a Quote Datasheet
Description
RBR2L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
<p>Low V<sub>F</sub>, 40V, 2A, DO-214AC (SMA), Schottky Barrier Diode for Automotive</p> - RBR2L40ADD - ROHM Semiconductor GmbH
Willich, Germany

Low VF, 40V, 2A, DO-214AC (SMA), Schottky Barrier Diode for Automotive


RBR2L40ADD

Low VF, 40V, 2A, DO-214AC (SMA), Schottky Barrier Diode for Automotive

RBR2L40ADD
RBR2L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.

RBR2L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.

Supplier's Site Datasheet
Schottky Barrier Diode (Corresponds to AEC-Q101) - RBR2L40ADD - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode (Corresponds to AEC-Q101)
RBR2L40ADD
Schottky Barrier Diode (Corresponds to AEC-Q101) RBR2L40ADD
RBR2L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.

RBR2L40ADD is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification.

Supplier's Site
Diode and Rectifier - 280-RBR2L40ADD - ERSAELECTRONICS PTE. LTD.
Singapore
Diode and Rectifier
280-RBR2L40ADD
Diode and Rectifier 280-RBR2L40ADD
Product overview: RBR2L40ADD from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2L40ADD can be used for catalog matching and distributor lookup.

Product overview: RBR2L40ADD from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBR2L40ADD can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RBR2L40ADD - 835086-RBR2L40ADD - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RBR2L40ADD
835086-RBR2L40ADD
Diodes, Rectifiers - Single - RBR2L40ADD 835086-RBR2L40ADD
Manufacturer: Rohm Semiconductor Win Source Part Number: 835086-RBR2L40ADD Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 835086-RBR2L40ADD
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Rectifiers Diodes
Product Number RBR2L40ADD RBR2L40ADD 280-RBR2L40ADD 835086-RBR2L40ADD
Product Name

Low VF, 40V, 2A, DO-214AC (SMA), Schottky Barrier Diode for Automotive

Schottky Barrier Diode (Corresponds to AEC-Q101) Diode and Rectifier Diodes, Rectifiers - Single - RBR2L40ADD
Package PMDS DO-214AC(SMA)
RoHS Compliant RoHS RoHS
VF 0.5500 volts 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSCSF05 - Micross Components, Inc.
Specs
IFSM 1800 amps
IF 100000 mA
trr 150 ns
View Details
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Schottky barrier diode - 1PS74SB23-QH - Nexperia B.V.
Specs
Package SOT457; SOT457 SOT457
RoHS Compliant RoHS
IFSM 25 amps
View Details
Rectifier Diodes, Type SBD - Model: YG869C08R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 40 amps
VRRM 80 volts
View Details