Manufacturer: Rohm Semiconductor
Win Source Part Number: 1091422-RB161VAM-20T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 420mV @ 1A
Current - Reverse Leakage @ Vr: 1mA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TUMD2M
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Diode Schottky 20V 1A Surface Mount TUMD2M
Diode Schottky 20V 1A Surface Mount TUMD2M
Diode Schottky 20V 1A Surface Mount TUMD2M
DIODE SCHOTTKY 20V 1A TUMD2M Product overview: RB161VAM-20TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB161VAM-20TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 20V 1A TUMD2M
SCHOTTKY RECT, SINGLE, 20V, SOD-323HE; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 20V 1A TUMD2M
Schottky Diodes & Rectifiers Schottky Barrier Diodes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 1091422-RB161VAM-20TR | RB161VAM-20TR-ND | 280-RB161VAM-20TR | RB161VAM-20TR | 78AC6414 | RB161VAM-20TR | RB161VAM-20TR |
| Product Name | Diodes, Rectifiers - Single - RB161VAM-20TR | Single Diodes | Schottky 20V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Single, 20V, Sod-323He; Repetitive Reverse Voltage Vrrm Max Rohm | Single Diodes | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active | Active | |||||
| Package | TUMD2M | Tape & Reel (TR) | SOD-323; SOD-323HE | 2-SMD, Flat Lead | SOD-323; SOD-323HE-2 | ||
| VF | 0.4200 volts | 0.4200 volts | 0.4200 volts | 0.4200 volts |