RBE2VAM20A is a Schottky barrier diode for general rectification in an SOD-323HE package, rated for a repetitive peak reverse voltage of 30 V and a reverse voltage of 20 V. It handles an average rectified forward current of 2 A at a case temperature of 40°C and a peak forward surge current of 5 A. The forward voltage is up to 0.46 V at 2 A, with a reverse current of up to 700 µA at 20 V. The junction temperature ranges from -40°C to 125°C. The device is supplied in embossed tape on a 180 mm reel, with a taping width of 8 mm and a basic ordering unit of 3000 pieces.
RBE2VAM20A is Schottky Barrier Diode for general rectification.
RBE2VAM20A is Schottky Barrier Diode for general rectification.
Schottky Barrier Diode Product overview: RBE2VAM20A from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RBE2VAM20A can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241968-RBE2VAM20A
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): PMEG3020EJ,115; RBE2VAM20ATR; PD3S230L-7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RBE2VAM20A | RBE2VAM20A | 280-RBE2VAM20A | 1241968-RBE2VAM20A |
| Product Name | High Efficiency Type, 20V, 2A, SOD-323HE, Schottky Barrier Diode | Schottky Barrier Diode | Schottky Diode and Rectifier | Diodes, Rectifiers - Single - RBE2VAM20A |
| Package | TUMD2M | SOD-323; SOD-323HE | ||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.4600 volts | 0.5000 volts |