ROHM Semiconductor USA, LLC Schottky 150V 1A Diode and Rectifier RB168M150DDTR

Description
DIODE SCHOTTKY 150V 1A PMDU Product overview: RB168M150DDTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168M150DDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 150V 1A PMDU Product overview: RB168M150DDTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168M150DDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 150V 1A Diode and Rectifier - 280-RB168M150DDTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 1A Diode and Rectifier
280-RB168M150DDTR
Schottky 150V 1A Diode and Rectifier 280-RB168M150DDTR
DIODE SCHOTTKY 150V 1A PMDU Product overview: RB168M150DDTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168M150DDTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 1A PMDU Product overview: RB168M150DDTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB168M150DDTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB168M150DDTR - 845575-RB168M150DDTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB168M150DDTR
845575-RB168M150DDTR
Diodes, Rectifiers - Single - RB168M150DDTR 845575-RB168M150DDTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 845575-RB168M150DDTR Series: Automotive, AEC-Q101 Features: Diode Schottky 150 V 1A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB168 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB168M150DDTRCT, RB168M150DDTRDKR, RB168M150DDTRTR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 845575-RB168M150DDTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 150 V 1A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RB168
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB168M150DDTRCT, RB168M150DDTRDKR, RB168M150DDTRTR

Buy Now Datasheet
Single Diodes - RB168M150DDTRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB168M150DDTRTR-ND
Single Diodes RB168M150DDTRTR-ND
Diode Schottky 150V 1A Surface Mount PMDU

Diode Schottky 150V 1A Surface Mount PMDU

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB168M150DDTR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB168M150DDTR
Discrete Semiconductor Products - Diodes - Rectifiers RB168M150DDTR
DIODE SCHOTTKY 150V 1A PMDU

DIODE SCHOTTKY 150V 1A PMDU

Supplier's Site
Single Diodes - RB168M150DDTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB168M150DDTR
Single Diodes RB168M150DDTR
DIODE SCHOTTKY 150V 1A PMDU

DIODE SCHOTTKY 150V 1A PMDU

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB168M150DDTR
Schottky Diodes & Rectifiers RB168M150DDTR
Schottky Diodes & Rectifiers Diode (Rectifier FRD) 150V-VRM 150V-VR 1A-IO 30A-IFSM Single

Schottky Diodes & Rectifiers Diode (Rectifier FRD) 150V-VRM 150V-VR 1A-IO 30A-IFSM Single

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-RB168M150DDTR 845575-RB168M150DDTR RB168M150DDTRTR-ND RB168M150DDTR RB168M150DDTR RB168M150DDTR
Product Name Schottky 150V 1A Diode and Rectifier Diodes, Rectifiers - Single - RB168M150DDTR Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Package Tape & Reel (TR) PMDU SOD-123; SOD-123F SOD-123; SOD-123-2
Unlock Full Specs
to access all available technical data