Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SC-70, SOT-323
Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount SC-70, SOT-323
Ultra Low VF Schottky Barrier Diode
Ultra Low VF Schottky Barrier Diode
Ultra Low VF Schottky Barrier Diode
DIODE ARR SCHOTT 40V 30MA SOT323
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 846-RB715FM-40FHT106TR-ND | 2374370 | RB715FM-40FHT106 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | |
| Tj | 150 C (302 F) | ||
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323 |
| Diode Type | Schottky | ||
| Diode Applications | Rectifier |