ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241886-RB215T-40
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3 Full Pack
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 500μA @ 40V
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.rohm.com
Manufacturer Package: TO-220FN
Voltage - Forward (Vf) (Maximum) @ If: 550mV @ 10A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): RB215T-40FH; BYV143X-45; BYV143F-45;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 40V 10A TO220FN Product overview: RB215T-40 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB215T-40 can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 40V 10A TO220FN
Schottky Diodes & Rectifiers SCHOTTKY 40V 20A
| ROHM Semiconductor USA, LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | RB215T-40 | RB215T-40-ND | 1241886-RB215T-40 | 286-RB215T-40 | RB215T-40 | RB215T-40 |
| Product Name | Schottky Barrier Diode | Diode Arrays | Diodes, Rectifiers - Arrays - RB215T-40 | 40V 10A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 Full Pack | Bulk | TO-220 | TO-220-FP-3 | |
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 0.6000 volts | 0.5500 volts | 0.5500 volts | |||
| IF | 10000 mA | |||||
| VRRM | 45 volts |