Diode Schottky 20V 700mA Surface Mount UMD3
Diode Schottky 20V 700mA Surface Mount UMD3
Diode Schottky 20V 700mA Surface Mount UMD3
DIODE SCHOTTKY 20V 700MA UMD3 Product overview: RB461FT106 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 700MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 700MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB461FT106 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 027128-RB461FT106
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 490mV @ 700mA
Current - Reverse Leakage @ Vr: 200μA @ 20V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers SCHOTTKY 25V 0.7A
DIODE SCHOTTKY 20V 700MA UMD3
DIODE SCHOTTKY 20V 700MA UMD3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB461FT106TR-ND | 280-RB461FT106 | 027128-RB461FT106 | RB461FT106 | RB461FT106 | RB461FT106 |
| Product Name | Single Diodes | Schottky 20V 700MA Diode and Rectifier | Diodes, Rectifiers - Single - RB461FT106 | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |