Diode Schottky 40V 1A Surface Mount PMDTM
Diode Schottky 40V 1A Surface Mount PMDTM
Diode Schottky 40V 1A Surface Mount PMDTM
Manufacturer: Rohm Semiconductor
Win Source Part Number: 891211-RB162LAM-40TR
Features: Diode Schottky 40 V 1A Surface Mount PMDTM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-128
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB162
Categories: Discrete Semiconductor Products
Case / Package: PMDTM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB162LAM-40CT, RB162LAM-40DKR
DIODE SCHOTTKY 40V 1A PMDTM Product overview: RB162LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB162LAM-40TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 40V Vr 0.1mA IR Schottky Br Diode
DIODE SCHOTTKY 40V 1A PMDTM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | RB162LAM-40TR-ND | 891211-RB162LAM-40TR | 280-RB162LAM-40TR | RB162LAM-40TR | RB162LAM-40TR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - RB162LAM-40TR | Schottky 40V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) |