ROHM Semiconductor USA, LLC Schottky Barrier Diode RB400VA-50

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Barrier Diode - RB400VA-50 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB400VA-50
Schottky Barrier Diode RB400VA-50
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Schottky Diode and Rectifier - 280-RB400VA-50 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-RB400VA-50
Schottky Diode and Rectifier 280-RB400VA-50
Schottky barrier diode Product overview: RB400VA-50 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB400VA-50 can be used for catalog matching and distributor lookup.

Schottky barrier diode Product overview: RB400VA-50 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB400VA-50 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - RB400VA-50 - 1241889-RB400VA-50 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB400VA-50
1241889-RB400VA-50
Diodes, Rectifiers - Single - RB400VA-50 1241889-RB400VA-50
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241889-RB400VA-50 Family Name: RB400VA-50 Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): RB400VA-50FHTR; UZLLS400TC; UZLLS400TA; Introduction Date: June 01, 2005 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Unknown Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241889-RB400VA-50
Family Name: RB400VA-50
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): RB400VA-50FHTR; UZLLS400TC; UZLLS400TA;
Introduction Date: June 01, 2005
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Unknown
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number RB400VA-50 280-RB400VA-50 1241889-RB400VA-50
Product Name Schottky Barrier Diode Schottky Diode and Rectifier Diodes, Rectifiers - Single - RB400VA-50
Package SOD-323; SOD-323HE
RoHS Compliant RoHS
VF 0.6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky Diodes & Rectifiers - 1464765 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123f
RoHS Compliant RoHS
View Details
Schottky Barrier Diode - 1N5819-1 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
Tj 125 C (257 F)
View Details
15A 600V Diode and Rectifier - 280-15ETL06PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Bulk
RoHS Compliant RoHS
View Details
2 suppliers