Diode Schottky 40V 1A Surface Mount PMDU
Diode Schottky 40V 1A Surface Mount PMDU
Diode Schottky 40V 1A Surface Mount PMDU
Schottky Diodes & Rectifiers 40V VR 1A 0.55V VF PMDU; SOD-123FL
DIODE SCHOTTKY 40V 1A PMDU
SCHOTTKY RECTIFIER, AUTO, 40V, SOD123; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | RB162MM-40TFCT-ND | RB162MM-40TFTR | RB162MM-40TFTR | 22AC3155 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Auto, 40V, Sod123; Repetitive Reverse Voltage Vrrm Max Rohm |
| Tj | 150 C (302 F) | |||
| Package | SOD-123; SOD-123FL-2 | SOD-123; SOD-123FL | ||
| Life Cycle Stage | Active |